TE Connectivity DTS24W21-35BA[V001]
- 收藏
- 对比
DTS24W21-35BA[V001]
2460-DTS24W21-35BA[V001]
圆形连接器 - 外壳
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 79 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Panel Mount, Cadmium O.D.
1最小包装量--
DTS24W21-35BA[V001]详情
TE Connectivity DTS24W21-35BA[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
Country of Origin
China
ECCN
EAR99
湿度敏感性等级(MSL)
MSL1
方向
100 Deg Viewing Angle
DTS24W21-35BA[V001]拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。