TE Connectivity DTS24W23-21PA-3028-LC
- 收藏
- 对比
DTS24W23-21PA-3028-LC
2460-DTS24W23-21PA-3028-LC
圆形连接器
--
大陆
立即发货

Conn Circular PIN 21 POS Crimp ST Jam Nut 21 Terminal 1 Port Automotive
1最小包装量--
DTS24W23-21PA-3028-LC详情
TE Connectivity DTS24W23-21PA-3028-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PowerSupply
85-250 VAC
Manufacturer Part Number
H345244111
Approvals
cUL, UL
Manufacturer
Simpson Electric
RoHS
Non-Compliant
操作温度
32-122 °F
显示类型
LED
显示位数
4.5
DTS24W23-21PA-3028-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。