TE Connectivity DTS24W25-19SD-LC
- 收藏
- 对比
DTS24W25-19SD-LC
2460-DTS24W25-19SD-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DTS 19C 19#12 SKT R E
1最小包装量--
DTS24W25-19SD-LC详情
TE Connectivity DTS24W25-19SD-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tradename
WELLER
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Apex Tool Group
Brand
Weller
Manufacturer Part Number
DTS24W25-19SD-LC
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
子类别
Solder & Equipment
产品类别
烙铁
产品
焊接技巧
产品类别
烙铁
达到SVHC
unknown
DTS24W25-19SD-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。