TE Connectivity DTS24W25-24SBV001
- 收藏
- 对比
DTS24W25-24SBV001
2460-DTS24W25-24SBV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 24 Position, Sealable, Wire & Cable, Power, Panel Mount, Cadmium, O.D., Aluminum 6061-T6
1最小包装量--
DTS24W25-24SBV001详情
TE Connectivity DTS24W25-24SBV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDTS24W25-24SBV001
TE Internal Description
RECP ASSY
Mil-Spec
D38999/24WJ24SB
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
24
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
23
DTS24W25-24SBV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。