TE Connectivity DTS24Y13-35CN[V001]
- 收藏
- 对比
DTS24Y13-35CN[V001]
2460-DTS24Y13-35CN[V001]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 22 Position, Sealable, Wire & Cable, Signal, Stainless Steel, N Polarization Code, Glass
1最小包装量--
DTS24Y13-35CN[V001]详情
TE Connectivity DTS24Y13-35CN[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Holder
Schedule B
8203206060
RoHS
Compliant
长度
125 mm
达到SVHC
无SVHC
DTS24Y13-35CN[V001]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。