TE Connectivity DTS24Y21-35DAV001
- 收藏
- 对比
DTS24Y21-35DAV001
2460-DTS24Y21-35DAV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 79 Position, Sealable, Wire & Cable, Signal, Stainless Steel, A Polarization Code, Glass
1最小包装量--
DTS24Y21-35DAV001详情
TE Connectivity DTS24Y21-35DAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
79
TE Internal #
YDTS24Y21-35DAV001
TE Internal Description
HERM RECP
Mil-Spec
D38999/23YG35DA
Connector Systemu2009
Cable-to-Panel
DTS24Y21-35DAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。