TE Connectivity DTS24Y23-02DBV001
- 收藏
- 对比
DTS24Y23-02DBV001
2460-DTS24Y23-02DBV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Sealable, Wire & Cable, Signal, Panel Mount, Passivated Stainless Steel Firewall, Stainless Steel
1最小包装量--
DTS24Y23-02DBV001详情
TE Connectivity DTS24Y23-02DBV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDTS24Y23-02DBV001
TE Internal Description
HERM RECP
Circuit Applicationu2009
Signal
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Mil-Spec
D38999/23YH2DB
Connector Systemu2009
Cable-to-Panel
Sealableu2009
有
DTS24Y23-02DBV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。