TE Connectivity DTS24Y23-21XDV001
- 收藏
- 对比
DTS24Y23-21XDV001
2460-DTS24Y23-21XDV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 21 Position, Sealable, Wire & Cable, Signal, Stainless Steel, D Polarization Code, Glass
1最小包装量--
DTS24Y23-21XDV001详情
TE Connectivity DTS24Y23-21XDV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
21
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/23YH21XD
TE Internal Description
HERM RECP
TE Internal #
YDTS24Y23-21XDV001
Contact Current Rating (Max)u2009(A)
13
DTS24Y23-21XDV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。