TE Connectivity DTS24Y23-99PNV001
- 收藏
- 对比
DTS24Y23-99PNV001
2460-DTS24Y23-99PNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Sealable, Wire & Cable, Signal, Panel Mount, Passivated Stainless Steel Firewall, Stainless Steel
1最小包装量--
DTS24Y23-99PNV001详情
TE Connectivity DTS24Y23-99PNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Signal
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/23YH99PN
TE Internal Description
HERM RECP
TE Internal #
YDTS24Y23-99PNV001
DTS24Y23-99PNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。