TE Connectivity DTS24Z15-05SDC021
- 收藏
- 对比
添加到询价列表
DTS24Z15-05SDC021详情
TE Connectivity DTS24Z15-05SDC021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Contact Materials
Brass
性别
PIN
触点类型
POWER
屏蔽的
NO
产品长度(mm)
22(mm)
0个相似型号
DTS24Z15-05SDC021拓展信息
T4111001041-000
TE Connectivity
182647-1
TE Connectivity
5749180-1
TE Connectivity
HDP26-24-31PE-L015
TE Connectivity
DT04-6P-P021
TE Connectivity
HDP26-24-31ST-L015
TE Connectivity
HD36-24-31SE-B019
TE Connectivity
M83723/76W2039Y-LC
TE Connectivity
MS3475L20-16SX-LC
TE Connectivity
MS3475W20-16S-LC
TE Connectivity








哦! 它是空的。