TE Connectivity DTS24Z17-08BCV001
- 收藏
- 对比
DTS24Z17-08BCV001
2460-DTS24Z17-08BCV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 8 Position, Sealable, Wire & Cable, Power, Panel Mount, Black Zinc Nickel, DEUTSCH 38999 Series III
1最小包装量--
DTS24Z17-08BCV001详情
TE Connectivity DTS24Z17-08BCV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
13
Sealableu2009
有
Number of Positionsu2009
8
TE Internal #
YDTS24Z17-08BCV001
TE Internal Description
RECP ASSY
Mil-Spec
D38999/24ZE8BC
Connector Systemu2009
Cable-to-Panel
Output Signal Type
Single
Input Signal Type
Single
功能
Speaker
输出类型
1-Channel Mono
放大器类型
Class-D
电源类型
Single
DTS24Z17-08BCV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。