TE Connectivity DTS24Z25-19PNC021
- 收藏
- 对比
DTS24Z25-19PNC021详情
TE Connectivity DTS24Z25-19PNC021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Contact Materials
Brass
Termination Method
Crimp
Contact Resistance Max
5(mohm)
Body Orientation
Straight
包装
Reel
性别
SKT
触点类型
STAMPED SIGNAL
线规
20-26(AWG)
屏蔽的
NO
DTS24Z25-19PNC021拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。