TE Connectivity DTS 26 B 17-06 PN
- 收藏
- 对比
DTS 26 B 17-06 PN
2460-DTS 26 B 17-06 PN
无类别的
--
大陆
立即发货

Connector MIL-DTL-38999 Circular Plug 6-Position Pin-Contact Straight Cable Mount Crimp
1最小包装量--
DTS 26 B 17-06 PN详情
TE Connectivity DTS 26 B 17-06 PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section multi-wired
0.75 - 1
Material contact
Other copper alloys
Material of contact surface
Gold
Diameter plug-in contact
2.5
Connectable conductor cross section fine-strand without cable end sleeve
0.75 - 1
Ambient temperature
-40 - 125
Type of electric connection
压接
DTS 26 B 17-06 PN拓展信息







哦! 它是空的。