TE Connectivity DTS26F09-98SE-LC
- 收藏
- 对比
DTS26F09-98SE-LC
2460-DTS26F09-98SE-LC
集成电路(IC)
--
大陆
立即发货

DTS 3C 3#20 SKT PLUG ROHS COMPLIANT: YES
1最小包装量--
DTS26F09-98SE-LC详情
TE Connectivity DTS26F09-98SE-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DTS26F09-98SE-LC
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
RoHS
Non-Compliant
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
Reach合规守则
unknown
DTS26F09-98SE-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。