TE Connectivity DTS26F11-2AA
- 收藏
- 对比
DTS26F11-2AA
2460-DTS26F11-2AA
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 2 POS Crimp ST Cable Mount 2 Terminal 1 Port Automotive
1最小包装量--
DTS26F11-2AA详情
TE Connectivity DTS26F11-2AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
自由悬挂
本体材质
Aluminium
Factory Pack QuantityFactory Pack Quantity
12000
Manufacturer
Amphenol
Brand
Amphenol Aorora
RoHS
Compliant
包装
Reel
连接器类型
Circular, Crimp, Plug
定位的数量
2
性别
Male
紧固类型
Threaded
子类别
FFC & FPC Connectors
接头数量
2
本体镀层
化学镍
产品类别
FFC & FPC Connectors
特征
Shielded
产品类别
FFC & FPC Connectors
达到SVHC
Unknown
评级结果
抗环境干扰
DTS26F11-2AA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。