TE Connectivity DTS26F11-98SC
- 收藏
- 对比
DTS26F11-98SC
2460-DTS26F11-98SC
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 6 Position, Sealable, Wire & Cable, Signal, Aluminum, C Polarization Code, 0 Power Positions
1最小包装量--
DTS26F11-98SC详情
TE Connectivity DTS26F11-98SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
6
Connector Systemu2009
Cable-to-Panel
TE Internal Description
MATER PLUG
TE Internal #
DTS26F11-98SC
DTS26F11-98SC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。