TE Connectivity DTS26F11-99PN-3028-LC
- 收藏
- 对比
DTS26F11-99PN-3028-LC
2460-DTS26F11-99PN-3028-LC
圆形连接器
--
大陆
立即发货

Conn Circular PIN 7 POS Crimp ST Cable Mount 7 Terminal 1 Port Automotive
1最小包装量--
DTS26F11-99PN-3028-LC详情
TE Connectivity DTS26F11-99PN-3028-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyamide
Manufacturer Part Number
PDV19-3,50-V-P
Approvals
UL
Manufacturer
Altech
RoHS
Non-Compliant
颜色
Green
端口的数量
19
导线/电缆类型
Solid Wire;Stranded Wire
DTS26F11-99PN-3028-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。