TE Connectivity DTS26F13-08SN-LC
- 收藏
- 对比
DTS26F13-08SN-LC
2460-DTS26F13-08SN-LC
圆形连接器
--
大陆
立即发货

Conn Circular SKT 8 POS Crimp ST Cable Mount 8 Terminal 1 Port Automotive
1最小包装量--
DTS26F13-08SN-LC详情
TE Connectivity DTS26F13-08SN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
RoHS
Non-Compliant
Manufacturer Part Number
DTS26F13-08SN-LC
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.49
系列
*
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
达到SVHC
unknown
DTS26F13-08SN-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。