TE Connectivity DTS26F13-35BNV001
- 收藏
- 对比
DTS26F13-35BNV001
2460-DTS26F13-35BNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 22 Position, Sealable, Wire & Cable, Signal, Panel Mount, Electroless Nickel, Aluminum
1最小包装量--
DTS26F13-35BNV001详情
TE Connectivity DTS26F13-35BNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
Wire & Cable
TE Internal Description
PLUG ASSY
Sealableu2009
有
Number of Positionsu2009
22
Mil-Spec
D38999/26FC35BN
Connector Systemu2009
Cable-to-Panel
TE Internal #
YDTS26F13-35BNV001
DTS26F13-35BNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。