DTS26F15-19SB-3028-LC
DTS26F15-19SB-3028-LC

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

TE Connectivity DTS26F15-19SB-3028-LC

  • 收藏
  • 对比

型号

DTS26F15-19SB-3028-LC

utmel 编号

2460-DTS26F15-19SB-3028-LC

商品类别

圆形连接器

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Conn Circular SKT 19 POS Crimp ST Cable Mount 19 Terminal 1 Port Automotive

起订量

1最小包装量--

添加到询价列表
DTS26F15-19SB-3028-LC
DTS26F15-19SB-3028-LC TE Connectivity Conn Circular SKT 19 POS Crimp ST Cable Mount 19 Terminal 1 Port Automotive

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

DTS26F15-19SB-3028-LC详情

TE Connectivity DTS26F15-19SB-3028-LC重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Type of electrical connection of main circuit

    Rail connection

  • Adjustment range undelayed short-circuit release

    1600 - 9600

  • Number of auxiliary contacts as normally open contact

    0

  • Overload release current setting

    400 - 800

  • Degree of protection (IP)

    IP20

  • Device construction

    Built-in device slide-in technique (withdrawable)

  • Rated permanent current Iu

    800

  • Type of control element

    Push button

  • Number of auxiliary contacts as normally closed contact

    0

  • With integrated under voltage release

    无

  • RoHS

    Non-Compliant

0个相似型号

DTS26F15-19SB-3028-LC拓展信息

T4111001041-000
T4111001041-000

TE Connectivity

182647-1
182647-1

TE Connectivity

5749180-1
5749180-1

TE Connectivity

HDP26-24-31PE-L015
HDP26-24-31PE-L015

TE Connectivity

DT04-6P-P021
DT04-6P-P021

TE Connectivity

HDP26-24-31ST-L015
HDP26-24-31ST-L015

TE Connectivity

HD36-24-31SE-B019
HD36-24-31SE-B019

TE Connectivity

M83723/76W2039Y-LC
M83723/76W2039Y-LC

TE Connectivity

MS3475W20-16S-LC
MS3475W20-16S-LC

TE Connectivity

MS3475W20-16SW-LC
MS3475W20-16SW-LC

TE Connectivity

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z