TE Connectivity DTS26F17-35PAC021
- 收藏
- 对比
DTS26F17-35PAC021详情
TE Connectivity DTS26F17-35PAC021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Mounting Styles
Cable
Termination Method
Crimp
Contact Sizes
16
Contact Resistance Max
6(mohm)
Body Orientation
Straight
包装
Reel
连接器类型
CONNECTOR CIRCULAR
性别
PIN
触点类型
STAMPED SIGNAL
线规
14(AWG)
屏蔽的
NO
DTS26F17-35PAC021拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。