TE Connectivity DTS26F21-35HD-LC
- 收藏
- 对比
DTS26F21-35HD-LC
2460-DTS26F21-35HD-LC
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DTS 79C 79#22D PIN PLUG LC
1最小包装量--
DTS26F21-35HD-LC详情
TE Connectivity DTS26F21-35HD-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
N
Manufacturer Part Number
DTS26F21-35HD-LC
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.2
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
子类别
D-Sub Connectors
产品类别
Micro-D D-Sub Connectors
产品类别
D-Sub Micro-D Connectors
达到SVHC
unknown
DTS26F21-35HD-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。