TE Connectivity DTS26F21-35SBV002
- 收藏
- 对比
DTS26F21-35SBV002
2460-DTS26F21-35SBV002
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 79 Position, Sealable, Wire & Cable, Signal, Panel Mount, Electroless Nickel, DEUTSCH 38999 Series III
1最小包装量--
DTS26F21-35SBV002详情
TE Connectivity DTS26F21-35SBV002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
79
TE Internal #
YDTS26F21-35SBV002
TE Internal Description
PLUG ASSY
Mil-Spec
EN3645-F6GN35FB
Connector Systemu2009
Cable-to-Panel
DTS26F21-35SBV002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。