TE Connectivity DTS26F23-68PN
- 收藏
- 对比
DTS26F23-68PN
2460-DTS26F23-68PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, Sealable, Wire & Cable, Panel Mount, Electroless Nickel, Aluminum 6061-T6, DEUTSCH 38999 Series III
1最小包装量--
DTS26F23-68PN详情
TE Connectivity DTS26F23-68PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DTS26F23-68PN
TE Internal Description
PLUG ASSY
Alias #
80231208
Connector Systemu2009
Cable-to-Panel
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Connector Mounting Typeu2009
面板安装
Reverse Genderu2009
无
DTS26F23-68PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。