TE Connectivity DTS26F25-04PNV002
- 收藏
- 对比
DTS26F25-04PNV002
2460-DTS26F25-04PNV002
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 56 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
DTS26F25-04PNV002详情
TE Connectivity DTS26F25-04PNV002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Number of Positionsu2009
56
Connector Systemu2009
Wire-to-Wire
Mil-Spec
EN3645-F6JN04MN
TE Internal Description
PLUG ASSY
TE Internal #
YDTS26F25-04PNV002
DTS26F25-04PNV002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。