TE Connectivity DTS26F25-04SA
- 收藏
- 对比
DTS26F25-04SA
2460-DTS26F25-04SA
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 56 Position, Sealable, Wire & Cable, Power & Signal, Panel Mount, DEUTSCH 38999 Series III
1最小包装量--
DTS26F25-04SA详情
TE Connectivity DTS26F25-04SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
13
Sealableu2009
有
Number of Positionsu2009
56
Connector Systemu2009
Cable-to-Panel
TE Internal Description
PLUG ASSY
TE Internal #
DTS26F25-04SA
DTS26F25-04SA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。