TE Connectivity DTS26F25-35PC
- 收藏
- 对比
DTS26F25-35PC
2460-DTS26F25-35PC
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, Sealable, Wire & Cable, Signal, Cable Mount (Free-Hanging), Electroless Nickel, DEUTSCH 38999 Series III
1最小包装量--
DTS26F25-35PC详情
TE Connectivity DTS26F25-35PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Connector Systemu2009
Wire-to-Wire
TE Internal Description
PLUG ASSY
TE Internal #
DTS26F25-35PC
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
Circuit Applicationu2009
Signal
DTS26F25-35PC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。