TE Connectivity DTS26G11-02ANV001
- 收藏
- 对比
DTS26G11-02ANV001
2460-DTS26G11-02ANV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 2 Position, Sealable, Wire & Cable, Signal, Cable Mount (Free-Hanging), Nickel, Aluminum
1最小包装量--
DTS26G11-02ANV001详情
TE Connectivity DTS26G11-02ANV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
2
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/26GB2AN
TE Internal Description
PLUG ASSY
TE Internal #
YDTS26G11-02ANV001
DTS26G11-02ANV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。