TE Connectivity DTS26G13-98SA[V001]
- 收藏
- 对比
DTS26G13-98SA[V001]
2460-DTS26G13-98SA[V001]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 10 Position, Sealable, Wire & Cable, Signal, Panel Mount, DEUTSCH 38999 Series III
1最小包装量--
DTS26G13-98SA[V001]详情
TE Connectivity DTS26G13-98SA[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
ECCN
EAR99
LED Size
3mm
Country of Origin
China
湿度敏感性等级(MSL)
MSL1
方向
30 Deg Viewing Angle
DTS26G13-98SA[V001]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。