TE Connectivity DTS26S09-98SN
- 收藏
- 对比
DTS26S09-98SN
2460-DTS26S09-98SN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Device, 3 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Nickel, DEUTSCH DTS
1最小包装量--
DTS26S09-98SN详情
TE Connectivity DTS26S09-98SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
性别
Male
方向
Straight
DTS26S09-98SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。