TE Connectivity DTS 26 S 13-08 PN
- 收藏
- 对比
DTS 26 S 13-08 PN
2460-DTS 26 S 13-08 PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Device, 8 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Nickel, DEUTSCH DTS
1最小包装量--
DTS 26 S 13-08 PN详情
TE Connectivity DTS 26 S 13-08 PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
8
Connector Systemu2009
Wire-to-Device
Mil-Spec
D38999/26SC-08PN
TE Internal Description
DTS 26 S 13-08 PN
TE Internal #
ZPF000000000017185
DTS 26 S 13-08 PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。