TE Connectivity DTS 26 S 19-11 PN
- 收藏
- 对比
DTS 26 S 19-11 PN
2460-DTS 26 S 19-11 PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Device, 11 Position, Sealable, Wire & Cable, Power, Signal & High Speed Data, Nickel, DEUTSCH DTS
1最小包装量--
DTS 26 S 19-11 PN详情
TE Connectivity DTS 26 S 19-11 PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
13
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
11
TE Internal #
ZPF000000000095046
TE Internal Description
DTS 26 S 19-11 PN
Mil-Spec
D38999/26SF-11PN
Connector Systemu2009
Wire-to-Device
DTS 26 S 19-11 PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。