TE Connectivity DTS26T13-08ANV001
- 收藏
- 对比
DTS26T13-08ANV001
2460-DTS26T13-08ANV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 8 Position, Sealable, Wire & Cable, Signal, Cable Mount (Free-Hanging), Nickel PTFE, Aluminum
1最小包装量--
DTS26T13-08ANV001详情
TE Connectivity DTS26T13-08ANV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
8
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/26TC8AN
TE Internal Description
PLUG ASSY
TE Internal #
YDTS26T13-08ANV001
Body Orientation
Straight
Base/Housing Material
PBT (Polybutylene Terephthalate)
Mounting
电缆安装
类型
Housing
性别
Receptacle
接头数量
4 POS
房屋颜色
Black
产品长度
32 mm
DTS26T13-08ANV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。