TE Connectivity DTS26T13-35ADV001
- 收藏
- 对比
DTS26T13-35ADV001
2460-DTS26T13-35ADV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 22 Position, Sealable, Wire & Cable, Signal, Cable Mount (Free-Hanging), Nickel PTFE, Aluminum
1最小包装量--
DTS26T13-35ADV001详情
TE Connectivity DTS26T13-35ADV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDTS26T13-35ADV001
TE Internal Description
PLUG ASSY
Mil-Spec
D38999/26TC35AD
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
22
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
5
DTS26T13-35ADV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。