TE Connectivity DTS26T21-39SN-3028
- 收藏
- 对比
DTS26T21-39SN-3028
2460-DTS26T21-39SN-3028
圆形连接器
--
大陆
立即发货

Conn Circular SKT 39 POS Crimp ST Cable Mount 39 Terminal 1 Port Automotive
1最小包装量--
DTS26T21-39SN-3028详情
TE Connectivity DTS26T21-39SN-3028重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2 - 18
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
DTS26T21-39SN-3028拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。