TE Connectivity DTS26W11-35SNV002
- 收藏
- 对比
DTS26W11-35SNV002
2460-DTS26W11-35SNV002
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 13 Position, Sealable, Wire & Cable, Signal, Cable Mount (Free-Hanging), Cadmium O.D, Aluminum
1最小包装量--
DTS26W11-35SNV002详情
TE Connectivity DTS26W11-35SNV002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
13
Connector Systemu2009
Wire-to-Wire
Mil-Spec
EN3645-W6BN35FN
TE Internal Description
PLUG ASSY
TE Internal #
YDTS26W11-35SNV002
DTS26W11-35SNV002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。