TE Connectivity DTS26W11-98BN[V001]
- 收藏
- 对比
DTS26W11-98BN[V001]
2460-DTS26W11-98BN[V001]
圆形连接器 - 外壳
--
大陆
立即发货

MIL Series Connector, 6 Contact(s), Aluminum Alloy, Female, Plug
1最小包装量--
DTS26W11-98BN[V001]详情
TE Connectivity DTS26W11-98BN[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
Factory Pack QuantityFactory Pack Quantity
20
Mounting Styles
PCB 安装
Manufacturer
Vishay Precision Group
Brand
Alpha Electronics
RoHS
Details
包装
Bulk
定位的数量
6
子类别
Resistors
技术
金属箔
产品类别
金属箔电阻器
产品类别
Metal Foil Resistors - Through Hole
DTS26W11-98BN[V001]拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。