TE Connectivity DTS26W11-98PN-942A
- 收藏
- 对比
DTS26W11-98PN-942A
2460-DTS26W11-98PN-942A
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 6 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, DEUTSCH 38999 Series III
1最小包装量--
DTS26W11-98PN-942A详情
TE Connectivity DTS26W11-98PN-942A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
DTS26W11-98PN-942A
TE Internal Description
CONN.FREE PLUG WITH ZINC COBALT PLATING
Alias #
DTS26W11-98PN942A
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
6
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
DTS26W11-98PN-942A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。