TE Connectivity DTS26W11-99PDV001
- 收藏
- 对比
DTS26W11-99PDV001
2460-DTS26W11-99PDV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 7 Position, Sealable, Wire & Cable, Signal, Cable Mount (Free-Hanging), Cadmium O.D., Aluminum
1最小包装量--
DTS26W11-99PDV001详情
TE Connectivity DTS26W11-99PDV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDTS26W11-99PDV001
TE Internal Description
PLUG ASSY
Mil-Spec
D38999/26WB99PD
Connector Systemu2009
Cable-to-Panel
Number of Positionsu2009
7
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
7.5
DTS26W11-99PDV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。