TE Connectivity DTS26W13-35JN-LC
- 收藏
- 对比
DTS26W13-35JN-LC
2460-DTS26W13-35JN-LC
圆形连接器
--
大陆
立即发货

Conn Circular PIN 22 POS Crimp ST Cable Mount 22 Terminal 1 Port Automotive
1最小包装量--
DTS26W13-35JN-LC详情
TE Connectivity DTS26W13-35JN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Non-Compliant
Manufacturer Part Number
DTS26W13-35JN-LC
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
ECCN 代码
EAR99
连接器类型
Circular
定位的数量
22
性别
Male
HTS代码
8536.69.40.20
接头数量
22
本体镀层
Cadmium
达到SVHC
Unknown
DTS26W13-35JN-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。