TE Connectivity DTS26W13-4HN-LC
- 收藏
- 对比
DTS26W13-4HN-LC
2460-DTS26W13-4HN-LC
圆形连接器
--
大陆
立即发货

CIRCULAR CONNECTOR, PLUG, 13-4, CABLE, Product Range:DTS Series, Circular Connector Shell Style:Straight Plug, No. of Contacts:4Contacts, Circular Contact Type:Crimp Pin - Contacts Not Supplied, Coupling Style:Threaded RoHS Compliant: No
1最小包装量--
添加到询价列表
DTS26W13-4HN-LC详情
TE Connectivity DTS26W13-4HN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
DTS26W13-4HN-LC拓展信息
T4111001041-000
TE Connectivity
182647-1
TE Connectivity
5749180-1
TE Connectivity
HDP26-24-31PE-L015
TE Connectivity
DT04-6P-P021
TE Connectivity
HDP26-24-31ST-L015
TE Connectivity
HD36-24-31SE-B019
TE Connectivity
M83723/76W2039Y-LC
TE Connectivity
MS3475L20-16SX-LC
TE Connectivity
MS3475W20-16S-LC
TE Connectivity







哦! 它是空的。