TE Connectivity DTS26W15-15SNC021
- 收藏
- 对比
DTS26W15-15SNC021详情
TE Connectivity DTS26W15-15SNC021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Shell Size / Insert Arrangement
16S-A20
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Rad Hardened
无
类型
Circular
性别
RCP
端口的数量
1(Port)
家人
ACC
外壳电镀
Zinc Alloy
应力消除
无
DTS26W15-15SNC021拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。