TE Connectivity DTS26W15-18SAV001
- 收藏
- 对比
DTS26W15-18SAV001
2460-DTS26W15-18SAV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 18 Position, Sealable, Wire & Cable, Signal, Panel Mount, Cadmium, O.D., DEUTSCH 38999 Series III
1最小包装量--
DTS26W15-18SAV001详情
TE Connectivity DTS26W15-18SAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
18
Connector Systemu2009
Cable-to-Panel
Mil-Spec
D38999/26WD18SA
TE Internal Description
PLUG ASSY
TE Internal #
YDTS26W15-18SAV001
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
DTS26W15-18SAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。