TE Connectivity DTS26W15-19JE-LC
- 收藏
- 对比
DTS26W15-19JE-LC
2460-DTS26W15-19JE-LC
圆形连接器
--
大陆
立即发货

Circular Connector, Plug, 15-19, Cable
1最小包装量--
DTS26W15-19JE-LC详情
TE Connectivity DTS26W15-19JE-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Package
Bag
Base Product Number
D38999/20SH
厂商
Corsair
Product Status
活跃
RoHS
Non-Compliant
Manufacturer Part Number
DTS26W15-19JE-LC
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.2
系列
*
ECCN 代码
EAR99
连接器类型
Circular
定位的数量
19
性别
Male
HTS代码
8536.69.40.20
接头数量
19
本体镀层
Cadmium
达到SVHC
Unknown
DTS26W15-19JE-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。