TE Connectivity DTS26W17-99PAV001
- 收藏
- 对比
DTS26W17-99PAV001
2460-DTS26W17-99PAV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Wire, 23 Position, .1 in [.06 mm] Centerline, Sealable, Wire & Cable, Power & Signal, Cable Mount (Free-Hanging)
1最小包装量--
DTS26W17-99PAV001详情
TE Connectivity DTS26W17-99PAV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YDTS26W17-99PAV001
TE Internal Description
PLUG ASSY
Mil-Spec
D38999/26WE99PA
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
23
Centerline (Pitch)u2009
.06u2009mmu2009[u2009.1u2009inu2009]
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
DTS26W17-99PAV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。