TE Connectivity DTS26W17-99SB-LC
- 收藏
- 对比
DTS26W17-99SB-LC
2460-DTS26W17-99SB-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular SKT 23 POS Crimp ST Cable Mount 23 Terminal 1 Port
1最小包装量--
DTS26W17-99SB-LC详情
TE Connectivity DTS26W17-99SB-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
自由悬挂
本体材质
Aluminium
RoHS
Non-Compliant
Manufacturer Part Number
DTS26W17-99SB-LC
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
包装
Bulk
ECCN 代码
EAR99
连接器类型
Circular, Crimp, Plug
定位的数量
23
性别
Male
HTS代码
8536.69.40.20
紧固类型
Threaded
外壳完成
Cadmium
接头数量
3
本体镀层
Cadmium
特征
Shielded
达到SVHC
有
评级结果
抗环境干扰
DTS26W17-99SB-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。