TE Connectivity DTS26W17-99SC-3028-LC
- 收藏
- 对比
DTS26W17-99SC-3028-LC
2460-DTS26W17-99SC-3028-LC
圆形连接器
--
大陆
立即发货

Conn Circular SKT 23 POS Crimp ST Cable Mount 23 Terminal 1 Port Automotive
1最小包装量--
DTS26W17-99SC-3028-LC详情
TE Connectivity DTS26W17-99SC-3028-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
E34EB3-53X
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
Non-Compliant
端子类型
Screw
面板后深度
1.09
触点
1NO
知识产权评级
IP65
DTS26W17-99SC-3028-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。