TE Connectivity DTS26W19-11PN-3028-LC
- 收藏
- 对比
DTS26W19-11PN-3028-LC
2460-DTS26W19-11PN-3028-LC
圆形连接器
--
大陆
立即发货

Conn Circular PIN 11 POS Crimp ST Cable Mount 11 Terminal 1 Port Automotive
1最小包装量--
DTS26W19-11PN-3028-LC详情
TE Connectivity DTS26W19-11PN-3028-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
RoHS
Non-Compliant
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 0, NC - 3
电压
110V AC
DTS26W19-11PN-3028-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。