TE Connectivity DTS26W19-11SA-3028-LC
- 收藏
- 对比
DTS26W19-11SA-3028-LC
2460-DTS26W19-11SA-3028-LC
圆形连接器
--
大陆
立即发货

Conn Circular SKT 11 POS Crimp ST Cable Mount 11 Terminal 1 Port Automotive
1最小包装量--
DTS26W19-11SA-3028-LC详情
TE Connectivity DTS26W19-11SA-3028-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
4320
Case Code - mm
11050
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
Royalohm
Brand
Royalohm
RoHS
Details
系列
SP
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
产品类别
Thick Film Resistors - SMD
DTS26W19-11SA-3028-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。