TE Connectivity DTS26W19-35PN[V001]
- 收藏
- 对比
DTS26W19-35PN[V001]
2460-DTS26W19-35PN[V001]
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Panel, 66 Position, Sealable, Wire & Cable, Signal, Panel Mount, Cadmium, O.D., DEUTSCH 38999 Series III
1最小包装量--
DTS26W19-35PN[V001]详情
TE Connectivity DTS26W19-35PN[V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
DTS26W19-35PN[V001]
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.24
连接器类型
密耳系列连接器
颜色
Black
电缆长度
1.00584 m
连接器类型A
Plug
连接器类型B
Plug
达到SVHC
无SVHC
DTS26W19-35PN[V001]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。